TE Connectivity RES 0.056 OHM 1/8W 1% 0603 RLP73M1JR056FTDF

Description
RES 0.056ohm 1/8W 1% 0603
Request a Quote Datasheet
Description
RES 0.056ohm 1/8W 1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.056 OHM 1/8W 1% 0603 - RLP73M1JR056FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.056 OHM 1/8W 1% 0603
RLP73M1JR056FTDF
RES 0.056 OHM 1/8W 1% 0603 RLP73M1JR056FTDF
RES 0.056ohm 1/8W 1% 0603

RES 0.056ohm 1/8W 1% 0603

Supplier's Site
Chip Resistor - Surface Mount - A109558CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109558CT-ND
Chip Resistor - Surface Mount A109558CT-ND
56 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

56 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109558TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109558TR-ND
Chip Resistor - Surface Mount A109558TR-ND
56 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

56 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
0.056 OHM 8W Resistor - 52-RLP73M1JR056FTDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.056 OHM 8W Resistor
52-RLP73M1JR056FTDF
0.056 OHM 8W Resistor 52-RLP73M1JR056FTDF
RES 0.056 OHM 1% 1/8W 0603 Product overview: RLP73M1JR056FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.056 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.056 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73M1JR056FTDF can be used for catalog matching and distributor lookup.

RES 0.056 OHM 1% 1/8W 0603 Product overview: RLP73M1JR056FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.056 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.056 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73M1JR056FTDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number RLP73M1JR056FTDF A109558CT-ND 52-RLP73M1JR056FTDF
Product Name RES 0.056 OHM 1/8W 1% 0603 Chip Resistor - Surface Mount 0.056 OHM 8W Resistor
Mounting / Packaging 0603 0603; 0603 0603 (1608 Metric)
Resistance Range 0.0560 ohms 0.0560 ohms 0.0560 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details