TE Connectivity Chip Resistor - Surface Mount RLP73M1JR051JTD

Description
51 mOhms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
51 mOhms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A109751CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109751CT-ND
Chip Resistor - Surface Mount A109751CT-ND
51 mOhms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

51 mOhms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109751TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109751TR-ND
Chip Resistor - Surface Mount A109751TR-ND
51 mOhms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

51 mOhms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
SMD 0.051 OHM 8W Resistor - 52-RLP73M1JR051JTD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.051 OHM 8W Resistor
52-RLP73M1JR051JTD
SMD 0.051 OHM 8W Resistor 52-RLP73M1JR051JTD
RES SMD 0.051 OHM 5% 1/8W 0603 Product overview: RLP73M1JR051JTD from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.051 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.051 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73M1JR051JTD can be used for catalog matching and distributor lookup.

RES SMD 0.051 OHM 5% 1/8W 0603 Product overview: RLP73M1JR051JTD from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.051 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.051 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73M1JR051JTD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 0.051 OHM 1/8W 5% 0603 - RLP73M1JR051JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.051 OHM 1/8W 5% 0603
RLP73M1JR051JTD
RES 0.051 OHM 1/8W 5% 0603 RLP73M1JR051JTD
RES 0.051ohm 1/8W 5% 0603

RES 0.051ohm 1/8W 5% 0603

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RLP73M1JR051JTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RLP73M1JR051JTD
Resistors - Chip Resistor - Surface Mount RLP73M1JR051JTD
RES 0.051 OHM 5% 1/8W 0603

RES 0.051 OHM 5% 1/8W 0603

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A109751CT-ND 52-RLP73M1JR051JTD RLP73M1JR051JTD RLP73M1JR051JTD
Product Name Chip Resistor - Surface Mount SMD 0.051 OHM 8W Resistor RES 0.051 OHM 1/8W 5% 0603 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 (1608 Metric)
Resistance Range 0.0510 ohms 0.0510 ohms 0.0510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD8063FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details