RLP73M1JR051FTDF -- RLP73M 1J R051 1% 1K RL CGS - TE CONNECTIVITY
TE Connectivity
Rlp73M 1J R051 1% 1K Rl Cgs - Te Connectivity
RLP73M1JR051FTDF
Description
RLP73M 1J R051 1% 1K RL
-
Newark, An Avnet Company
-
Newark, An Avnet Company
Description
RLP73M 1J R051 1% 1K RL
Suppliers
Rlp73M 1J R051 1% 1K Rl Cgs - Te Connectivity
96X0378
Supplier's Site
Rlp73M 1J R051 1% 1K Rl Cgs - Te Connectivity
35AC3427
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X0378 |
|
Product Name
|
Rlp73M 1J R051 1% 1K Rl Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Gender
Female / Jack
View Details
Hottinger Brüel & Kjær A/S
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
Mounting
Bulkhead
View Details