TE Connectivity RES 0.091 OHM 1/8W 5% 0402 RLP73M1ER091JTD

Description
RES 0.091ohm 1/8W 5% 0402
Request a Quote Datasheet
Description
RES 0.091ohm 1/8W 5% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.091 OHM 1/8W 5% 0402 - RLP73M1ER091JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.091 OHM 1/8W 5% 0402
RLP73M1ER091JTD
RES 0.091 OHM 1/8W 5% 0402 RLP73M1ER091JTD
RES 0.091ohm 1/8W 5% 0402

RES 0.091ohm 1/8W 5% 0402

Supplier's Site
Chip Resistor - Surface Mount - A109725CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109725CT-ND
Chip Resistor - Surface Mount A109725CT-ND
91 mOhms ±5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

91 mOhms ±5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109725TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109725TR-ND
Chip Resistor - Surface Mount A109725TR-ND
91 mOhms ±5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

91 mOhms ±5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RLP73M1ER091JTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RLP73M1ER091JTD
Resistors - Chip Resistor - Surface Mount RLP73M1ER091JTD
RES 0.091 OHM 5% 1/8W 0402

RES 0.091 OHM 5% 1/8W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RLP73M1ER091JTD A109725CT-ND RLP73M1ER091JTD
Product Name RES 0.091 OHM 1/8W 5% 0402 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 0.0910 ohms 0.0910 ohms 0.0910 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers