TE Connectivity Chip Resistor - Surface Mount RLP73M1ER082FTDF

Description
82 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
82 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A109530CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109530CT-ND
Chip Resistor - Surface Mount A109530CT-ND
82 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

82 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
RES 0.082 OHM 1/8W 1% 0402 - RLP73M1ER082FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.082 OHM 1/8W 1% 0402
RLP73M1ER082FTDF
RES 0.082 OHM 1/8W 1% 0402 RLP73M1ER082FTDF
RES 0.082ohm 1/8W 1% 0402

RES 0.082ohm 1/8W 1% 0402

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RLP73M1ER082FTDF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RLP73M1ER082FTDF
Resistors - Chip Resistor - Surface Mount RLP73M1ER082FTDF
RES 0.082 OHM 1% 1/8W 0402

RES 0.082 OHM 1% 1/8W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number A109530CT-ND RLP73M1ER082FTDF RLP73M1ER082FTDF
Product Name Chip Resistor - Surface Mount RES 0.082 OHM 1/8W 1% 0402 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 (1005 Metric)
Resistance Range 0.0820 ohms 0.0820 ohms 0.0820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567757P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Through Hole Resistors - 4757003 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details