TE Connectivity RES 0.075 OHM 1/8W 5% 0402 RLP73M1ER075JTD

Description
RES 0.075ohm 1/8W 5% 0402
Request a Quote Datasheet
Description
RES 0.075ohm 1/8W 5% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.075 OHM 1/8W 5% 0402 - RLP73M1ER075JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.075 OHM 1/8W 5% 0402
RLP73M1ER075JTD
RES 0.075 OHM 1/8W 5% 0402 RLP73M1ER075JTD
RES 0.075ohm 1/8W 5% 0402

RES 0.075ohm 1/8W 5% 0402

Supplier's Site
Chip Resistor - Surface Mount - A109723CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109723CT-ND
Chip Resistor - Surface Mount A109723CT-ND
75 mOhms ±5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

75 mOhms ±5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLP73M1ER075JTD A109723CT-ND
Product Name RES 0.075 OHM 1/8W 5% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 0.0750 ohms 0.0750 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details