TE Connectivity RES 0.075 OHM 1/8W 1% 0402 RLP73M1ER075FTDF

Description
RES 0.075ohm 1/8W 1% 0402
Request a Quote Datasheet
Description
RES 0.075ohm 1/8W 1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.075 OHM 1/8W 1% 0402 - RLP73M1ER075FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.075 OHM 1/8W 1% 0402
RLP73M1ER075FTDF
RES 0.075 OHM 1/8W 1% 0402 RLP73M1ER075FTDF
RES 0.075ohm 1/8W 1% 0402

RES 0.075ohm 1/8W 1% 0402

Supplier's Site
Chip Resistor - Surface Mount - A109529TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109529TR-ND
Chip Resistor - Surface Mount A109529TR-ND
75 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

75 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLP73M1ER075FTDF A109529TR-ND
Product Name RES 0.075 OHM 1/8W 1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 0.0750 ohms 0.0750 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details