TE Connectivity RES 0.068 OHM 1/8W 5% 0402 RLP73M1ER068JTD

Description
RES 0.068ohm 1/8W 5% 0402
Request a Quote Datasheet
Description
RES 0.068ohm 1/8W 5% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.068 OHM 1/8W 5% 0402 - RLP73M1ER068JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.068 OHM 1/8W 5% 0402
RLP73M1ER068JTD
RES 0.068 OHM 1/8W 5% 0402 RLP73M1ER068JTD
RES 0.068ohm 1/8W 5% 0402

RES 0.068ohm 1/8W 5% 0402

Supplier's Site
Chip Resistor - Surface Mount - A109722TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109722TR-ND
Chip Resistor - Surface Mount A109722TR-ND
68 mOhms ±5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

68 mOhms ±5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109722CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109722CT-ND
Chip Resistor - Surface Mount A109722CT-ND
68 mOhms ±5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

68 mOhms ±5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLP73M1ER068JTD A109722TR-ND
Product Name RES 0.068 OHM 1/8W 5% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 0.0680 ohms 0.0680 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2573328 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 5.6 ohms
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details