TE Connectivity
Rlp73M 1E R062 5% 5K Rl Cgs - Te Connectivity
RLP73M1ER062JTD
Description
Electronic Component
-
Newark, An Avnet Company
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
Electronic Component
Request a Quote
Email Supplier
Suppliers
Rlp73M 1E R062 5% 5K Rl Cgs - Te Connectivity
35AC3426
Supplier's Site
Rlp73M 1E R062 5% 5K Rl Cgs - Te Connectivity
96X0369
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
RLP73M1ER062JTD |
35AC3426 |
|
Product Name
|
|
Rlp73M 1E R062 5% 5K Rl Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Military Connector
Gender
Female / Jack
Contact Size (AWG)
20 AWG
View Details