RLP73M1ER062FTDF -- RLP73M 1E R062 1% 1K RL CGS - TE CONNECTIVITY
TE Connectivity
Rlp73M 1E R062 1% 1K Rl Cgs - Te Connectivity
RLP73M1ER062FTDF
Description
RLP73M 1E R062 1% 1K RL
Description
RLP73M 1E R062 1% 1K RL
Suppliers
Rlp73M 1E R062 1% 1K Rl Cgs - Te Connectivity
96X0368
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X0368 |
|
Product Name
|
Rlp73M 1E R062 1% 1K Rl Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
55.0 to 240.0 amps
View Details
3 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details