TE Connectivity Chip Resistor - Surface Mount RLP73M1ER056JTD

Description
56 mOhms ±5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
56 mOhms ±5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A109720DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109720DKR-ND
Chip Resistor - Surface Mount A109720DKR-ND
56 mOhms ±5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

56 mOhms ±5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109720CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109720CT-ND
Chip Resistor - Surface Mount A109720CT-ND
56 mOhms ±5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

56 mOhms ±5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109720TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109720TR-ND
Chip Resistor - Surface Mount A109720TR-ND
56 mOhms ±5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

56 mOhms ±5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
RES 0.056 OHM 1/8W 5% 0402 - RLP73M1ER056JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.056 OHM 1/8W 5% 0402
RLP73M1ER056JTD
RES 0.056 OHM 1/8W 5% 0402 RLP73M1ER056JTD
RES 0.056ohm 1/8W 5% 0402

RES 0.056ohm 1/8W 5% 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number A109720DKR-ND RLP73M1ER056JTD
Product Name Chip Resistor - Surface Mount RES 0.056 OHM 1/8W 5% 0402
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Resistance Range 0.0560 ohms 0.0560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R511JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details