TE Connectivity RES 0.051 OHM 1/8W 5% 0402 RLP73M1ER051JTD

Description
RES 0.051ohm 1/8W 5% 0402
Request a Quote Datasheet
Description
RES 0.051ohm 1/8W 5% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.051 OHM 1/8W 5% 0402 - RLP73M1ER051JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.051 OHM 1/8W 5% 0402
RLP73M1ER051JTD
RES 0.051 OHM 1/8W 5% 0402 RLP73M1ER051JTD
RES 0.051ohm 1/8W 5% 0402

RES 0.051ohm 1/8W 5% 0402

Supplier's Site
Chip Resistor - Surface Mount - A109719CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109719CT-ND
Chip Resistor - Surface Mount A109719CT-ND
51 mOhms ±5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

51 mOhms ±5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109719DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109719DKR-ND
Chip Resistor - Surface Mount A109719DKR-ND
51 mOhms ±5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

51 mOhms ±5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109719TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109719TR-ND
Chip Resistor - Surface Mount A109719TR-ND
51 mOhms ±5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

51 mOhms ±5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
SMD 0.051 OHM 8W Resistor - 52-RLP73M1ER051JTD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.051 OHM 8W Resistor
52-RLP73M1ER051JTD
SMD 0.051 OHM 8W Resistor 52-RLP73M1ER051JTD
RES SMD 0.051 OHM 5% 1/8W 0402 Product overview: RLP73M1ER051JTD from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.051 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.051 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73M1ER051JTD can be used for catalog matching and distributor lookup.

RES SMD 0.051 OHM 5% 1/8W 0402 Product overview: RLP73M1ER051JTD from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.051 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.051 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73M1ER051JTD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RLP73M1ER051JTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RLP73M1ER051JTD
Resistors - Chip Resistor - Surface Mount RLP73M1ER051JTD
RES 0.051 OHM 5% 1/8W 0402

RES 0.051 OHM 5% 1/8W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RLP73M1ER051JTD A109719CT-ND 52-RLP73M1ER051JTD RLP73M1ER051JTD
Product Name RES 0.051 OHM 1/8W 5% 0402 Chip Resistor - Surface Mount SMD 0.051 OHM 8W Resistor Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 0.0510 ohms 0.0510 ohms 0.0510 ohms 0.0510 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R181JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details