TE Connectivity RES 0.91 OHM 2W 1% 2512 RLP73K3AR91FTDF

Description
RES 0.91ohm 2W 1% 2512
Request a Quote Datasheet
Description
RES 0.91ohm 2W 1% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.91 OHM 2W 1% 2512 - RLP73K3AR91FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.91 OHM 2W 1% 2512
RLP73K3AR91FTDF
RES 0.91 OHM 2W 1% 2512 RLP73K3AR91FTDF
RES 0.91ohm 2W 1% 2512

RES 0.91ohm 2W 1% 2512

Supplier's Site
Chip Resistor - Surface Mount - A109717CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109717CT-ND
Chip Resistor - Surface Mount A109717CT-ND
910 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

910 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLP73K3AR91FTDF A109717CT-ND
Product Name RES 0.91 OHM 2W 1% 2512 Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Resistance Range 0.9100 ohms 0.9100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1722165 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-BPR58CR27J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details