RLP73K3AR91FTDF -- RLP73K 3A R91 1% 1K RL CGS - TE CONNECTIVITY
TE Connectivity
Rlp73K 3A R91 1% 1K Rl Cgs - Te Connectivity
RLP73K3AR91FTDF
Description
RLP73K 3A R91 1% 1K RL
Description
RLP73K 3A R91 1% 1K RL
Suppliers
Rlp73K 3A R91 1% 1K Rl Cgs - Te Connectivity
96X0360
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X0360 |
|
Product Name
|
Rlp73K 3A R91 1% 1K Rl Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details