TE Connectivity 0.82 OHM 2W Resistor RLP73K3AR82FTDF

Description
RES 0.82 OHM 1% 2W 2512 Product overview: RLP73K3AR82FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.82 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.82 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73K3AR82FTDF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.82 OHM 1% 2W 2512 Product overview: RLP73K3AR82FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.82 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.82 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73K3AR82FTDF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.82 OHM 2W Resistor - 52-RLP73K3AR82FTDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.82 OHM 2W Resistor
52-RLP73K3AR82FTDF
0.82 OHM 2W Resistor 52-RLP73K3AR82FTDF
RES 0.82 OHM 1% 2W 2512 Product overview: RLP73K3AR82FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.82 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.82 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73K3AR82FTDF can be used for catalog matching and distributor lookup.

RES 0.82 OHM 1% 2W 2512 Product overview: RLP73K3AR82FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.82 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.82 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73K3AR82FTDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 0.82 OHM 2W 1% 2512 - RLP73K3AR82FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.82 OHM 2W 1% 2512
RLP73K3AR82FTDF
RES 0.82 OHM 2W 1% 2512 RLP73K3AR82FTDF
RES 0.82ohm 2W 1% 2512

RES 0.82ohm 2W 1% 2512

Supplier's Site
Chip Resistor - Surface Mount - A109716CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109716CT-ND
Chip Resistor - Surface Mount A109716CT-ND
820 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

820 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109716DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109716DKR-ND
Chip Resistor - Surface Mount A109716DKR-ND
820 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

820 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109716TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109716TR-ND
Chip Resistor - Surface Mount A109716TR-ND
820 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

820 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors
Product Number 52-RLP73K3AR82FTDF RLP73K3AR82FTDF A109716CT-ND
Product Name 0.82 OHM 2W Resistor RES 0.82 OHM 2W 1% 2512 Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging 2512 (6432 Metric) 2512 2512; 2512
Resistance Range 0.8200 ohms 0.8200 ohms 0.8200 ohms
Power Rating 2 watts 2 watts 2 watts
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details