TE Connectivity RES 0.75 OHM 2W 5% 2512 RLP73K3AR75JTE

Description
RES 0.75ohm 2W 5% 2512
Request a Quote Datasheet
Description
RES 0.75ohm 2W 5% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.75 OHM 2W 5% 2512 - RLP73K3AR75JTE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.75 OHM 2W 5% 2512
RLP73K3AR75JTE
RES 0.75 OHM 2W 5% 2512 RLP73K3AR75JTE
RES 0.75ohm 2W 5% 2512

RES 0.75ohm 2W 5% 2512

Supplier's Site
Chip Resistor - Surface Mount - A109912CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109912CT-ND
Chip Resistor - Surface Mount A109912CT-ND
750 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

750 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109912TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109912TR-ND
Chip Resistor - Surface Mount A109912TR-ND
750 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

750 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109912DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109912DKR-ND
Chip Resistor - Surface Mount A109912DKR-ND
750 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

750 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLP73K3AR75JTE A109912CT-ND
Product Name RES 0.75 OHM 2W 5% 2512 Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Resistance Range 0.7500 ohms 0.7500 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.02E6 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C392J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details