TE Connectivity 0.75 OHM 2W Resistor RLP73K3AR75FTDF

Description
RES 0.75 OHM 1% 2W 2512 Product overview: RLP73K3AR75FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73K3AR75FTDF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.75 OHM 1% 2W 2512 Product overview: RLP73K3AR75FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73K3AR75FTDF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.75 OHM 2W Resistor - 52-RLP73K3AR75FTDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.75 OHM 2W Resistor
52-RLP73K3AR75FTDF
0.75 OHM 2W Resistor 52-RLP73K3AR75FTDF
RES 0.75 OHM 1% 2W 2512 Product overview: RLP73K3AR75FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73K3AR75FTDF can be used for catalog matching and distributor lookup.

RES 0.75 OHM 1% 2W 2512 Product overview: RLP73K3AR75FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73K3AR75FTDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 0.75 OHM 2W 1% 2512 - RLP73K3AR75FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.75 OHM 2W 1% 2512
RLP73K3AR75FTDF
RES 0.75 OHM 2W 1% 2512 RLP73K3AR75FTDF
RES 0.75ohm 2W 1% 2512

RES 0.75ohm 2W 1% 2512

Supplier's Site
Chip Resistor - Surface Mount - A109715CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109715CT-ND
Chip Resistor - Surface Mount A109715CT-ND
750 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

750 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109715DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109715DKR-ND
Chip Resistor - Surface Mount A109715DKR-ND
750 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

750 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109715TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109715TR-ND
Chip Resistor - Surface Mount A109715TR-ND
750 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

750 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Current Sense Res, 0R75, 1%, 2 W, 2512; Resistance Te Connectivity - 43AC3980 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R75, 1%, 2 W, 2512; Resistance Te Connectivity
43AC3980
Current Sense Res, 0R75, 1%, 2 W, 2512; Resistance Te Connectivity 43AC3980
CURRENT SENSE RES, 0R75, 1%, 2 W, 2512; Resistance:0.75ohm; Product Range:RL73 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R75, 1%, 2 W, 2512; Resistance:0.75ohm; Product Range:RL73 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site
Current Sense Res, R75, 2W, 2512; Resistance Cgs Te Connectivity - 96X0356 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, R75, 2W, 2512; Resistance Cgs Te Connectivity
96X0356
Current Sense Res, R75, 2W, 2512; Resistance Cgs Te Connectivity 96X0356
CURRENT SENSE RES, R75, 2W, 2512; Resistance:0.75ohm; Product Range:RL73 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.35mm RoHS Compliant: Yes

CURRENT SENSE RES, R75, 2W, 2512; Resistance:0.75ohm; Product Range:RL73 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-RLP73K3AR75FTDF RLP73K3AR75FTDF A109715CT-ND 43AC3980 96X0356
Product Name 0.75 OHM 2W Resistor RES 0.75 OHM 2W 1% 2512 Chip Resistor - Surface Mount Current Sense Res, 0R75, 1%, 2 W, 2512; Resistance Te Connectivity Current Sense Res, R75, 2W, 2512; Resistance Cgs Te Connectivity
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512 (6432 Metric) 2512 2512; 2512 2512 2512; 2512 [6432 Metric]
Resistance Range 0.7500 ohms 0.7500 ohms 0.7500 ohms 0.7500 ohms 0.7500 ohms
Power Rating 2 watts 2 watts 2 watts 2 watts 2 watts
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Through Hole Resistors - 1249286 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details