TE Connectivity RES 0.68 OHM 2W 5% 2512 RLP73K3AR68JTE

Description
RES 0.68ohm 2W 5% 2512
Request a Quote Datasheet
Description
RES 0.68ohm 2W 5% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.68 OHM 2W 5% 2512 - RLP73K3AR68JTE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.68 OHM 2W 5% 2512
RLP73K3AR68JTE
RES 0.68 OHM 2W 5% 2512 RLP73K3AR68JTE
RES 0.68ohm 2W 5% 2512

RES 0.68ohm 2W 5% 2512

Supplier's Site
Chip Resistor - Surface Mount - A109911TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109911TR-ND
Chip Resistor - Surface Mount A109911TR-ND
680 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

680 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109911DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109911DKR-ND
Chip Resistor - Surface Mount A109911DKR-ND
680 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

680 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109911CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109911CT-ND
Chip Resistor - Surface Mount A109911CT-ND
680 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

680 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Surface Mount Resistors - 8077247P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8077247P
Surface Mount Resistors 8077247P
TE Connectivity RLP73K3AR68JTE

TE Connectivity RLP73K3AR68JTE

Supplier's Site
Surface Mount Resistors - 8077247 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8077247
Surface Mount Resistors 8077247
TE Connectivity RLP73K3AR68JTE

TE Connectivity RLP73K3AR68JTE

Supplier's Site
Surface Mount Resistors - 1645567 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1645567
Surface Mount Resistors 1645567
TE Connectivity RLP73K3AR68JTE

TE Connectivity RLP73K3AR68JTE

Supplier's Site
Smd Current Sense Resistors, Rl73 Series, 0.68 Ohm, 2 W, 5%, 2512 [6432 Metric] Rohs Compliant Te Connectivity - 24W6735 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Rl73 Series, 0.68 Ohm, 2 W, 5%, 2512 [6432 Metric] Rohs Compliant Te Connectivity
24W6735
Smd Current Sense Resistors, Rl73 Series, 0.68 Ohm, 2 W, 5%, 2512 [6432 Metric] Rohs Compliant Te Connectivity 24W6735
SMD Current Sense Resistors, RL73 Series, 0.68 ohm, 2 W, - 5%, 2512 [6432 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, RL73 Series, 0.68 ohm, 2 W, - 5%, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number RLP73K3AR68JTE A109911TR-ND 8077247P 8077247 1645567 24W6735
Product Name RES 0.68 OHM 2W 5% 2512 Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Smd Current Sense Resistors, Rl73 Series, 0.68 Ohm, 2 W, 5%, 2512 [6432 Metric] Rohs Compliant Te Connectivity
Mounting / Packaging 2512 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) 2512
Resistance Range 0.6800 ohms 0.6800 ohms 0.6800 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 2 watts 2 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1469504 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details