TE Connectivity RES 0.68 OHM 2W 1% 2512 RLP73K3AR68FTDF

Description
RES 0.68ohm 2W 1% 2512
Request a Quote Datasheet
Description
RES 0.68ohm 2W 1% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.68 OHM 2W 1% 2512 - RLP73K3AR68FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.68 OHM 2W 1% 2512
RLP73K3AR68FTDF
RES 0.68 OHM 2W 1% 2512 RLP73K3AR68FTDF
RES 0.68ohm 2W 1% 2512

RES 0.68ohm 2W 1% 2512

Supplier's Site
Chip Resistor - Surface Mount - A109714CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109714CT-ND
Chip Resistor - Surface Mount A109714CT-ND
680 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

680 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109714DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109714DKR-ND
Chip Resistor - Surface Mount A109714DKR-ND
680 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

680 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109714TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109714TR-ND
Chip Resistor - Surface Mount A109714TR-ND
680 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

680 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLP73K3AR68FTDF A109714CT-ND
Product Name RES 0.68 OHM 2W 1% 2512 Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Resistance Range 0.6800 ohms 0.6800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details