TE Connectivity SMD 0.62 OHM 2W Resistor RLP73K3AR62JTE

Description
RES SMD 0.62 OHM 5% 2W 2512 Product overview: RLP73K3AR62JTE from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.62 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.62 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73K3AR62JTE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 0.62 OHM 5% 2W 2512 Product overview: RLP73K3AR62JTE from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.62 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.62 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73K3AR62JTE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.62 OHM 2W Resistor - 52-RLP73K3AR62JTE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.62 OHM 2W Resistor
52-RLP73K3AR62JTE
SMD 0.62 OHM 2W Resistor 52-RLP73K3AR62JTE
RES SMD 0.62 OHM 5% 2W 2512 Product overview: RLP73K3AR62JTE from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.62 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.62 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73K3AR62JTE can be used for catalog matching and distributor lookup.

RES SMD 0.62 OHM 5% 2W 2512 Product overview: RLP73K3AR62JTE from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.62 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.62 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73K3AR62JTE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 0.62 OHM 2W 5% 2512 - RLP73K3AR62JTE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.62 OHM 2W 5% 2512
RLP73K3AR62JTE
RES 0.62 OHM 2W 5% 2512 RLP73K3AR62JTE
RES 0.62ohm 2W 5% 2512

RES 0.62ohm 2W 5% 2512

Supplier's Site
Chip Resistor - Surface Mount - A109910DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109910DKR-ND
Chip Resistor - Surface Mount A109910DKR-ND
620 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

620 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109910TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109910TR-ND
Chip Resistor - Surface Mount A109910TR-ND
620 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

620 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109910CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109910CT-ND
Chip Resistor - Surface Mount A109910CT-ND
620 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

620 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Current Sense Res, 0R62, 5%, 2 W, 2512; Resistance Te Connectivity - 43AC3979 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R62, 5%, 2 W, 2512; Resistance Te Connectivity
43AC3979
Current Sense Res, 0R62, 5%, 2 W, 2512; Resistance Te Connectivity 43AC3979
CURRENT SENSE RES, 0R62, 5%, 2 W, 2512; Resistance:0.62ohm; Product Range:RL73 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R62, 5%, 2 W, 2512; Resistance:0.62ohm; Product Range:RL73 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-RLP73K3AR62JTE RLP73K3AR62JTE A109910DKR-ND 43AC3979
Product Name SMD 0.62 OHM 2W Resistor RES 0.62 OHM 2W 5% 2512 Chip Resistor - Surface Mount Current Sense Res, 0R62, 5%, 2 W, 2512; Resistance Te Connectivity
Resistance Range 0.6200 ohms 0.6200 ohms 0.6200 ohms 0.6200 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Mounting / Packaging 2512 2512; 2512 2512
Power Rating 2 watts 2 watts 2 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176761-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details