TE Connectivity
Rlp73K 3A R62 5% 2K Rl Cgs - Te Connectivity
RLP73K3AR62JTE
Description
Electronic Component
Request a Quote
Email Supplier
Description
Electronic Component
Request a Quote
Email Supplier
Suppliers
Rlp73K 3A R62 5% 2K Rl Cgs - Te Connectivity
96X0353
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
RLP73K3AR62JTE |
96X0353 |
|
Product Name
|
|
Rlp73K 3A R62 5% 2K Rl Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Voltage Rating
3000 volts
Current Rating
6.1 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details