TE Connectivity RES 0.56 OHM 2W 1% 2512 RLP73K3AR56FTDF

Description
RES 0.56ohm 2W 1% 2512
Request a Quote Datasheet
Description
RES 0.56ohm 2W 1% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.56 OHM 2W 1% 2512 - RLP73K3AR56FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.56 OHM 2W 1% 2512
RLP73K3AR56FTDF
RES 0.56 OHM 2W 1% 2512 RLP73K3AR56FTDF
RES 0.56ohm 2W 1% 2512

RES 0.56ohm 2W 1% 2512

Supplier's Site
Chip Resistor - Surface Mount - A109712CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109712CT-ND
Chip Resistor - Surface Mount A109712CT-ND
560 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

560 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109712TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109712TR-ND
Chip Resistor - Surface Mount A109712TR-ND
560 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

560 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109712DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109712DKR-ND
Chip Resistor - Surface Mount A109712DKR-ND
560 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

560 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Current Sense Res, 0R56, 1%, 2 W, 2512; Resistance Te Connectivity - 43AC3977 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R56, 1%, 2 W, 2512; Resistance Te Connectivity
43AC3977
Current Sense Res, 0R56, 1%, 2 W, 2512; Resistance Te Connectivity 43AC3977
CURRENT SENSE RES, 0R56, 1%, 2 W, 2512; Resistance:0.56ohm; Product Range:RL73 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R56, 1%, 2 W, 2512; Resistance:0.56ohm; Product Range:RL73 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLP73K3AR56FTDF A109712CT-ND 43AC3977
Product Name RES 0.56 OHM 2W 1% 2512 Chip Resistor - Surface Mount Current Sense Res, 0R56, 1%, 2 W, 2512; Resistance Te Connectivity
Mounting / Packaging 2512 2512; 2512 2512
Resistance Range 0.5600 ohms 0.5600 ohms 0.5600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts 2 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers