RLP73K3AR51JTE -- RLP73K 3A R51 5% 2K RL CGS - TE CONNECTIVITY
TE Connectivity
Rlp73K 3A R51 5% 2K Rl Cgs - Te Connectivity
RLP73K3AR51JTE
Description
RLP73K 3A R51 5% 2K RL
Description
RLP73K 3A R51 5% 2K RL
Suppliers
Rlp73K 3A R51 5% 2K Rl Cgs - Te Connectivity
96X0349
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X0349 |
|
Product Name
|
Rlp73K 3A R51 5% 2K Rl Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug
View Details
Douglas Electrical Components
Connector Type
D-Sub Connector; Military Connector; USB
Current Rating
3.0 amps
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Male / Plug
Termination
Crimp
View Details
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
Current Rating
4.0 amps
View Details