RLP73K3AR51FTDF -- RLP73K 3A R51 1% 1K RL CGS - TE CONNECTIVITY
TE Connectivity
Rlp73K 3A R51 1% 1K Rl Cgs - Te Connectivity
RLP73K3AR51FTDF
Description
RLP73K 3A R51 1% 1K RL
-
Newark, An Avnet Company
-
Newark, An Avnet Company
Description
RLP73K 3A R51 1% 1K RL
Suppliers
Rlp73K 3A R51 1% 1K Rl Cgs - Te Connectivity
35AC3422
Supplier's Site
Rlp73K 3A R51 1% 1K Rl Cgs - Te Connectivity
96X0348
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35AC3422 |
|
Product Name
|
Rlp73K 3A R51 1% 1K Rl Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Connector Type
Board Mount Connector
Gender
Male / Plug
Mounting
Board, Chassis
View Details
2 suppliers
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details