TE Connectivity RES 0.43 OHM 2W 5% 2512 RLP73K3AR43JTE

Description
RES 0.43ohm 2W 5% 2512
Request a Quote Datasheet
Description
RES 0.43ohm 2W 5% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.43 OHM 2W 5% 2512 - RLP73K3AR43JTE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.43 OHM 2W 5% 2512
RLP73K3AR43JTE
RES 0.43 OHM 2W 5% 2512 RLP73K3AR43JTE
RES 0.43ohm 2W 5% 2512

RES 0.43ohm 2W 5% 2512

Supplier's Site
Chip Resistor - Surface Mount - A109906TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109906TR-ND
Chip Resistor - Surface Mount A109906TR-ND
430 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

430 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109906CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109906CT-ND
Chip Resistor - Surface Mount A109906CT-ND
430 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

430 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLP73K3AR43JTE A109906TR-ND
Product Name RES 0.43 OHM 2W 5% 2512 Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Resistance Range 0.4300 ohms 0.4300 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers