RLP73K3AR43JTE -- RLP73K 3A R43 5% 2K RL CGS - TE CONNECTIVITY
TE Connectivity
Rlp73K 3A R43 5% 2K Rl Cgs - Te Connectivity
RLP73K3AR43JTE
Description
RLP73K 3A R43 5% 2K RL
Description
RLP73K 3A R43 5% 2K RL
Suppliers
Rlp73K 3A R43 5% 2K Rl Cgs - Te Connectivity
96X0345
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X0345 |
|
Product Name
|
Rlp73K 3A R43 5% 2K Rl Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
View Details
Voltage Rating
50 volts
Current Rating
2.5 amps
View Details
Voltage Rating
700 volts
Current Rating
40.0 amps
View Details