TE Connectivity Chip Resistor - Surface Mount RLP73K3AR39JTE

Description
390 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
390 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A109905TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109905TR-ND
Chip Resistor - Surface Mount A109905TR-ND
390 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

390 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109905CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109905CT-ND
Chip Resistor - Surface Mount A109905CT-ND
390 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

390 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109905DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109905DKR-ND
Chip Resistor - Surface Mount A109905DKR-ND
390 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

390 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
RES 0.39 OHM 2W 5% 2512 - RLP73K3AR39JTE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.39 OHM 2W 5% 2512
RLP73K3AR39JTE
RES 0.39 OHM 2W 5% 2512 RLP73K3AR39JTE
RES 0.39ohm 2W 5% 2512

RES 0.39ohm 2W 5% 2512

Supplier's Site
Smd Current Sense Resistors, Rl73 Series, 0.39 Ohm, 2 W, 5%, 2512 [6432 Metric] Rohs Compliant Te Connectivity - 24W6732 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Rl73 Series, 0.39 Ohm, 2 W, 5%, 2512 [6432 Metric] Rohs Compliant Te Connectivity
24W6732
Smd Current Sense Resistors, Rl73 Series, 0.39 Ohm, 2 W, 5%, 2512 [6432 Metric] Rohs Compliant Te Connectivity 24W6732
SMD Current Sense Resistors, RL73 Series, 0.39 ohm, 2 W, - 5%, 2512 [6432 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, RL73 Series, 0.39 ohm, 2 W, - 5%, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A109905TR-ND RLP73K3AR39JTE 24W6732
Product Name Chip Resistor - Surface Mount RES 0.39 OHM 2W 5% 2512 Smd Current Sense Resistors, Rl73 Series, 0.39 Ohm, 2 W, 5%, 2512 [6432 Metric] Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 2512
Resistance Range 0.3900 ohms 0.3900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD225GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through-Hole Resistors - 1-1623729-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
2 suppliers