TE Connectivity RES 0.39 OHM 2W 1% 2512 RLP73K3AR39FTDF

Description
RES 0.39ohm 2W 1% 2512
Request a Quote Datasheet
Description
RES 0.39ohm 2W 1% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.39 OHM 2W 1% 2512 - RLP73K3AR39FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.39 OHM 2W 1% 2512
RLP73K3AR39FTDF
RES 0.39 OHM 2W 1% 2512 RLP73K3AR39FTDF
RES 0.39ohm 2W 1% 2512

RES 0.39ohm 2W 1% 2512

Supplier's Site
Chip Resistor - Surface Mount - A109708DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109708DKR-ND
Chip Resistor - Surface Mount A109708DKR-ND
390 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

390 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109708CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109708CT-ND
Chip Resistor - Surface Mount A109708CT-ND
390 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

390 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109708TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109708TR-ND
Chip Resistor - Surface Mount A109708TR-ND
390 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

390 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Current Sense Res, 0R39, 1%, 2 W, 2512; Resistance Te Connectivity - 43AC3974 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R39, 1%, 2 W, 2512; Resistance Te Connectivity
43AC3974
Current Sense Res, 0R39, 1%, 2 W, 2512; Resistance Te Connectivity 43AC3974
CURRENT SENSE RES, 0R39, 1%, 2 W, 2512; Resistance:0.39ohm; Product Range:RL73 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R39, 1%, 2 W, 2512; Resistance:0.39ohm; Product Range:RL73 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLP73K3AR39FTDF A109708DKR-ND 43AC3974
Product Name RES 0.39 OHM 2W 1% 2512 Chip Resistor - Surface Mount Current Sense Res, 0R39, 1%, 2 W, 2512; Resistance Te Connectivity
Mounting / Packaging 2512 2512; 2512 2512
Resistance Range 0.3900 ohms 0.3900 ohms 0.3900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts 2 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details