TE Connectivity RES 0.36 OHM 2W 5% 2512 RLP73K3AR36JTE

Description
RES 0.36ohm 2W 5% 2512
Request a Quote Datasheet
Description
RES 0.36ohm 2W 5% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.36 OHM 2W 5% 2512 - RLP73K3AR36JTE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.36 OHM 2W 5% 2512
RLP73K3AR36JTE
RES 0.36 OHM 2W 5% 2512 RLP73K3AR36JTE
RES 0.36ohm 2W 5% 2512

RES 0.36ohm 2W 5% 2512

Supplier's Site
Chip Resistor - Surface Mount - A109904TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109904TR-ND
Chip Resistor - Surface Mount A109904TR-ND
360 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

360 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109904CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109904CT-ND
Chip Resistor - Surface Mount A109904CT-ND
360 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

360 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLP73K3AR36JTE A109904TR-ND
Product Name RES 0.36 OHM 2W 5% 2512 Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Resistance Range 0.3600 ohms 0.3600 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details