TE Connectivity RES 0.36 OHM 2W 1% 2512 RLP73K3AR36FTDF

Description
RES 0.36ohm 2W 1% 2512
Request a Quote Datasheet
Description
RES 0.36ohm 2W 1% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.36 OHM 2W 1% 2512 - RLP73K3AR36FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.36 OHM 2W 1% 2512
RLP73K3AR36FTDF
RES 0.36 OHM 2W 1% 2512 RLP73K3AR36FTDF
RES 0.36ohm 2W 1% 2512

RES 0.36ohm 2W 1% 2512

Supplier's Site
Chip Resistor - Surface Mount - A109707TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109707TR-ND
Chip Resistor - Surface Mount A109707TR-ND
360 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

360 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109707CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109707CT-ND
Chip Resistor - Surface Mount A109707CT-ND
360 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

360 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109707DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109707DKR-ND
Chip Resistor - Surface Mount A109707DKR-ND
360 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

360 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Current Sense Res, R36, 2W, 2512; Resistance Cgs Te Connectivity - 96X0340 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, R36, 2W, 2512; Resistance Cgs Te Connectivity
96X0340
Current Sense Res, R36, 2W, 2512; Resistance Cgs Te Connectivity 96X0340
CURRENT SENSE RES, R36, 2W, 2512; Resistance:0.36ohm; Product Range:RL73 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.35mm RoHS Compliant: Yes

CURRENT SENSE RES, R36, 2W, 2512; Resistance:0.36ohm; Product Range:RL73 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLP73K3AR36FTDF A109707TR-ND 96X0340
Product Name RES 0.36 OHM 2W 1% 2512 Chip Resistor - Surface Mount Current Sense Res, R36, 2W, 2512; Resistance Cgs Te Connectivity
Mounting / Packaging 2512 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 0.3600 ohms 0.3600 ohms 0.3600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts 2 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1468316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Chip Resistor - Surface Mount - 2019-SR731ETTP7R50FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
3 suppliers