TE Connectivity RES 0.33 OHM 2W 5% 2512 RLP73K3AR33JTE

Description
RES 0.33ohm 2W 5% 2512
Request a Quote Datasheet
Description
RES 0.33ohm 2W 5% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.33 OHM 2W 5% 2512 - RLP73K3AR33JTE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.33 OHM 2W 5% 2512
RLP73K3AR33JTE
RES 0.33 OHM 2W 5% 2512 RLP73K3AR33JTE
RES 0.33ohm 2W 5% 2512

RES 0.33ohm 2W 5% 2512

Supplier's Site
Chip Resistor - Surface Mount - A109903CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109903CT-ND
Chip Resistor - Surface Mount A109903CT-ND
330 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

330 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109903TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109903TR-ND
Chip Resistor - Surface Mount A109903TR-ND
330 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

330 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109903DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109903DKR-ND
Chip Resistor - Surface Mount A109903DKR-ND
330 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

330 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Surface Mount Resistors - 8077225 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8077225
Surface Mount Resistors 8077225
TE Connectivity RLP73K3AR33JTE

TE Connectivity RLP73K3AR33JTE

Supplier's Site
Smd Current Sense Resistors, Rl73 Series, 0.33 Ohm, 2 W, 5%, 2512 [6432 Metric] Rohs Compliant Te Connectivity - 24W6731 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Rl73 Series, 0.33 Ohm, 2 W, 5%, 2512 [6432 Metric] Rohs Compliant Te Connectivity
24W6731
Smd Current Sense Resistors, Rl73 Series, 0.33 Ohm, 2 W, 5%, 2512 [6432 Metric] Rohs Compliant Te Connectivity 24W6731
SMD Current Sense Resistors, RL73 Series, 0.33 ohm, 2 W, - 5%, 2512 [6432 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, RL73 Series, 0.33 ohm, 2 W, - 5%, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R33, 5%, 2 W, 2512; Resistance Te Connectivity - 15AC8562 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R33, 5%, 2 W, 2512; Resistance Te Connectivity
15AC8562
Current Sense Res, 0R33, 5%, 2 W, 2512; Resistance Te Connectivity 15AC8562
CURRENT SENSE RES, 0R33, 5%, 2 W, 2512; Resistance:0.33ohm; Product Range:RL73 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R33, 5%, 2 W, 2512; Resistance:0.33ohm; Product Range:RL73 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RLP73K3AR33JTE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RLP73K3AR33JTE
Resistors - Chip Resistor - Surface Mount RLP73K3AR33JTE
RES 0.33 OHM 5% 2W 2512

RES 0.33 OHM 5% 2W 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number RLP73K3AR33JTE A109903CT-ND 8077225 24W6731 15AC8562 RLP73K3AR33JTE
Product Name RES 0.33 OHM 2W 5% 2512 Chip Resistor - Surface Mount Surface Mount Resistors Smd Current Sense Resistors, Rl73 Series, 0.33 Ohm, 2 W, 5%, 2512 [6432 Metric] Rohs Compliant Te Connectivity Current Sense Res, 0R33, 5%, 2 W, 2512; Resistance Te Connectivity Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) 2512 2512 2512; 2512 (6432 Metric)
Resistance Range 0.3300 ohms 0.3300 ohms 0.3300 ohms 0.3300 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 2 watts 2 watts 2 watts 2 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573156 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1000 ohms
View Details