TE Connectivity 0.33 OHM 2W Resistor RLP73K3AR33FTDF

Description
RES 0.33 OHM 1% 2W 2512 Product overview: RLP73K3AR33FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.33 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73K3AR33FTDF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.33 OHM 1% 2W 2512 Product overview: RLP73K3AR33FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.33 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73K3AR33FTDF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.33 OHM 2W Resistor - 52-RLP73K3AR33FTDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.33 OHM 2W Resistor
52-RLP73K3AR33FTDF
0.33 OHM 2W Resistor 52-RLP73K3AR33FTDF
RES 0.33 OHM 1% 2W 2512 Product overview: RLP73K3AR33FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.33 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73K3AR33FTDF can be used for catalog matching and distributor lookup.

RES 0.33 OHM 1% 2W 2512 Product overview: RLP73K3AR33FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.33 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73K3AR33FTDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1375534-RLP73K3AR33FTDF - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1375534-RLP73K3AR33FTDF
Resistors - Chip Resistor - Surface Mount 1375534-RLP73K3AR33FTDF
Win Source Part Number: 1375534-RLP73K3AR33F TDF Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity Passive Product Series: RL73, CGS Package: Tape & Reel Product Status: Active Features: Current Sense Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 HTSUS: 8533.21.0030 Tolerance: ±1% Size / Dimension: 0.250" L x 0.124" W (6.35mm x 3.15mm) Height - Seated (Max): 0.033" (0.84mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±200ppm/°C Resistance: 330 mOhms Power (Watts): 2W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1375534-RLP73K3AR33FTDF
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity Passive Product
Series: RL73, CGS
Package: Tape & Reel
Product Status: Active
Features: Current Sense
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
HTSUS: 8533.21.0030
Tolerance: ±1%
Size / Dimension: 0.250" L x 0.124" W (6.35mm x 3.15mm)
Height - Seated (Max): 0.033" (0.84mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±200ppm/°C
Resistance: 330 mOhms
Power (Watts): 2W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
RES 0.33 OHM 2W 1% 2512 - RLP73K3AR33FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.33 OHM 2W 1% 2512
RLP73K3AR33FTDF
RES 0.33 OHM 2W 1% 2512 RLP73K3AR33FTDF
RES 0.33ohm 2W 1% 2512

RES 0.33ohm 2W 1% 2512

Supplier's Site
Chip Resistor - Surface Mount - A109706TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109706TR-ND
Chip Resistor - Surface Mount A109706TR-ND
330 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

330 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109706DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109706DKR-ND
Chip Resistor - Surface Mount A109706DKR-ND
330 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

330 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109706CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109706CT-ND
Chip Resistor - Surface Mount A109706CT-ND
330 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

330 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Current Sense Res, 0R33, 1%, 2 W, 2512; Resistance Te Connectivity - 43AC3972 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R33, 1%, 2 W, 2512; Resistance Te Connectivity
43AC3972
Current Sense Res, 0R33, 1%, 2 W, 2512; Resistance Te Connectivity 43AC3972
CURRENT SENSE RES, 0R33, 1%, 2 W, 2512; Resistance:0.33ohm; Product Range:RL73 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R33, 1%, 2 W, 2512; Resistance:0.33ohm; Product Range:RL73 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site
Current Sense Res, R33, 2W, 2512; Resistance Cgs Te Connectivity - 46AK9406 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, R33, 2W, 2512; Resistance Cgs Te Connectivity
46AK9406
Current Sense Res, R33, 2W, 2512; Resistance Cgs Te Connectivity 46AK9406
CURRENT SENSE RES, R33, 2W, 2512; Resistance:0.33ohm; Product Range:RL73 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.35mm RoHS Compliant: Yes

CURRENT SENSE RES, R33, 2W, 2512; Resistance:0.33ohm; Product Range:RL73 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, R33, 2W, 2512; Resistance Cgs Te Connectivity - 68X2002 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, R33, 2W, 2512; Resistance Cgs Te Connectivity
68X2002
Current Sense Res, R33, 2W, 2512; Resistance Cgs Te Connectivity 68X2002
CURRENT SENSE RES, R33, 2W, 2512; Resistance:0.33ohm; Product Range:RL73 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.35mm RoHS Compliant: Yes

CURRENT SENSE RES, R33, 2W, 2512; Resistance:0.33ohm; Product Range:RL73 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-RLP73K3AR33FTDF 1375534-RLP73K3AR33FTDF RLP73K3AR33FTDF A109706TR-ND 43AC3972 46AK9406
Product Name 0.33 OHM 2W Resistor Resistors - Chip Resistor - Surface Mount RES 0.33 OHM 2W 1% 2512 Chip Resistor - Surface Mount Current Sense Res, 0R33, 1%, 2 W, 2512; Resistance Te Connectivity Current Sense Res, R33, 2W, 2512; Resistance Cgs Te Connectivity
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512 (6432 Metric) 2512 2512; 2512 2512 2512; 2512 [6432 Metric]
Resistance Range 0.3300 ohms 0.3300 ohms 0.3300 ohms 0.3300 ohms 0.3300 ohms 0.3300 ohms
Power Rating 2 watts 2 watts 2 watts 2 watts 2 watts 2 watts
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249331 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details