TE Connectivity RES 0.3 OHM 2W 5% 2512 RLP73K3AR30JTE

Description
RES 0.3ohm 2W 5% 2512
Request a Quote Datasheet
Description
RES 0.3ohm 2W 5% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.3 OHM 2W 5% 2512 - RLP73K3AR30JTE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.3 OHM 2W 5% 2512
RLP73K3AR30JTE
RES 0.3 OHM 2W 5% 2512 RLP73K3AR30JTE
RES 0.3ohm 2W 5% 2512

RES 0.3ohm 2W 5% 2512

Supplier's Site
Chip Resistor - Surface Mount - A109902TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109902TR-ND
Chip Resistor - Surface Mount A109902TR-ND
300 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

300 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109902CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109902CT-ND
Chip Resistor - Surface Mount A109902CT-ND
300 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

300 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109902DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109902DKR-ND
Chip Resistor - Surface Mount A109902DKR-ND
300 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

300 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLP73K3AR30JTE A109902TR-ND
Product Name RES 0.3 OHM 2W 5% 2512 Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Resistance Range 0.3000 ohms 0.3000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers