TE Connectivity Chip Resistor - Surface Mount RLP73K3AR30FTDF

Description
300 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
300 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A109705DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109705DKR-ND
Chip Resistor - Surface Mount A109705DKR-ND
300 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

300 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109705TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109705TR-ND
Chip Resistor - Surface Mount A109705TR-ND
300 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

300 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109705CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109705CT-ND
Chip Resistor - Surface Mount A109705CT-ND
300 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

300 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
RES 0.3 OHM 2W 1% 2512 - RLP73K3AR30FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.3 OHM 2W 1% 2512
RLP73K3AR30FTDF
RES 0.3 OHM 2W 1% 2512 RLP73K3AR30FTDF
RES 0.3ohm 2W 1% 2512

RES 0.3ohm 2W 1% 2512

Supplier's Site
Current Sense Res, 0R3, 1%, 2 W, 2512; Resistance Te Connectivity - 43AC3971 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R3, 1%, 2 W, 2512; Resistance Te Connectivity
43AC3971
Current Sense Res, 0R3, 1%, 2 W, 2512; Resistance Te Connectivity 43AC3971
CURRENT SENSE RES, 0R3, 1%, 2 W, 2512; Resistance:0.3ohm; Product Range:RL73 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature Coefficient:± RoHS Compliant: Yes

CURRENT SENSE RES, 0R3, 1%, 2 W, 2512; Resistance:0.3ohm; Product Range:RL73 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A109705DKR-ND RLP73K3AR30FTDF 43AC3971
Product Name Chip Resistor - Surface Mount RES 0.3 OHM 2W 1% 2512 Current Sense Res, 0R3, 1%, 2 W, 2512; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 2512
Resistance Range 0.3000 ohms 0.3000 ohms 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82.5 ohms
View Details
2 suppliers
Through Hole Resistors - 1249320 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-SR731ETTPR47GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers