TE Connectivity RES 0.27 OHM 2W 1% 2512 RLP73K3AR27FTDF

Description
RES 0.27ohm 2W 1% 2512
Request a Quote Datasheet
Description
RES 0.27ohm 2W 1% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.27 OHM 2W 1% 2512 - RLP73K3AR27FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.27 OHM 2W 1% 2512
RLP73K3AR27FTDF
RES 0.27 OHM 2W 1% 2512 RLP73K3AR27FTDF
RES 0.27ohm 2W 1% 2512

RES 0.27ohm 2W 1% 2512

Supplier's Site
Chip Resistor - Surface Mount - A109704DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109704DKR-ND
Chip Resistor - Surface Mount A109704DKR-ND
270 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

270 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109704CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109704CT-ND
Chip Resistor - Surface Mount A109704CT-ND
270 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

270 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109704TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109704TR-ND
Chip Resistor - Surface Mount A109704TR-ND
270 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

270 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Current Sense Res, 0R27, 1%, 2 W, 2512; Resistance Te Connectivity - 43AC3970 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R27, 1%, 2 W, 2512; Resistance Te Connectivity
43AC3970
Current Sense Res, 0R27, 1%, 2 W, 2512; Resistance Te Connectivity 43AC3970
CURRENT SENSE RES, 0R27, 1%, 2 W, 2512; Resistance:0.27ohm; Product Range:RL73 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R27, 1%, 2 W, 2512; Resistance:0.27ohm; Product Range:RL73 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLP73K3AR27FTDF A109704DKR-ND 43AC3970
Product Name RES 0.27 OHM 2W 1% 2512 Chip Resistor - Surface Mount Current Sense Res, 0R27, 1%, 2 W, 2512; Resistance Te Connectivity
Mounting / Packaging 2512 2512; 2512 2512
Resistance Range 0.2700 ohms 0.2700 ohms 0.2700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts 2 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers