TE Connectivity SMD 0.22 Ohm 2W Resistor RLP73K3AR22JTE

Description
0.22 Ohm 5% 2W 2512 SMD Resistor Product overview: RLP73K3AR22JTE from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.22 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73K3AR22JTE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0.22 Ohm 5% 2W 2512 SMD Resistor Product overview: RLP73K3AR22JTE from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.22 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73K3AR22JTE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.22 Ohm 2W Resistor - 52-RLP73K3AR22JTE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.22 Ohm 2W Resistor
52-RLP73K3AR22JTE
SMD 0.22 Ohm 2W Resistor 52-RLP73K3AR22JTE
0.22 Ohm 5% 2W 2512 SMD Resistor Product overview: RLP73K3AR22JTE from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.22 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73K3AR22JTE can be used for catalog matching and distributor lookup.

0.22 Ohm 5% 2W 2512 SMD Resistor Product overview: RLP73K3AR22JTE from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.22 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73K3AR22JTE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A109899TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109899TR-ND
Chip Resistor - Surface Mount A109899TR-ND
220 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

220 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109899CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109899CT-ND
Chip Resistor - Surface Mount A109899CT-ND
220 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

220 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109899DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109899DKR-ND
Chip Resistor - Surface Mount A109899DKR-ND
220 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

220 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Surface Mount Resistors - 8077229P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8077229P
Surface Mount Resistors 8077229P
TE Connectivity RLP73K3AR22JTE

TE Connectivity RLP73K3AR22JTE

Supplier's Site
Surface Mount Resistors - 8077229 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8077229
Surface Mount Resistors 8077229
TE Connectivity RLP73K3AR22JTE

TE Connectivity RLP73K3AR22JTE

Supplier's Site
Surface Mount Resistors - 1645563 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1645563
Surface Mount Resistors 1645563
TE Connectivity RLP73K3AR22JTE

TE Connectivity RLP73K3AR22JTE

Supplier's Site
RES 0.22 OHM 2W 5% 2512 - RLP73K3AR22JTE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.22 OHM 2W 5% 2512
RLP73K3AR22JTE
RES 0.22 OHM 2W 5% 2512 RLP73K3AR22JTE
RES 0.22ohm 2W 5% 2512

RES 0.22ohm 2W 5% 2512

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1375538-RLP73K3AR22JTE - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1375538-RLP73K3AR22JTE
Resistors - Chip Resistor - Surface Mount 1375538-RLP73K3AR22JTE
Win Source Part Number: 1375538-RLP73K3AR22J TE Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity Passive Product Series: RL73, CGS Package: Tape & Reel Product Status: Active Features: Current Sense Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Base Product Number: RLP73K3 HTSUS: 8533.21.0030 Tolerance: ±5% Size / Dimension: 0.250" L x 0.124" W (6.35mm x 3.15mm) Height - Seated (Max): 0.033" (0.84mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±200ppm/°C Resistance: 220 mOhms Power (Watts): 2W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1375538-RLP73K3AR22JTE
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity Passive Product
Series: RL73, CGS
Package: Tape & Reel
Product Status: Active
Features: Current Sense
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Base Product Number: RLP73K3
HTSUS: 8533.21.0030
Tolerance: ±5%
Size / Dimension: 0.250" L x 0.124" W (6.35mm x 3.15mm)
Height - Seated (Max): 0.033" (0.84mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±200ppm/°C
Resistance: 220 mOhms
Power (Watts): 2W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
Smd Current Sense Resistors, Rl73 Series, 0.22 Ohm, 2 W, 5%, 2512 [6432 Metric] Rohs Compliant Te Connectivity - 24W6729 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Rl73 Series, 0.22 Ohm, 2 W, 5%, 2512 [6432 Metric] Rohs Compliant Te Connectivity
24W6729
Smd Current Sense Resistors, Rl73 Series, 0.22 Ohm, 2 W, 5%, 2512 [6432 Metric] Rohs Compliant Te Connectivity 24W6729
SMD Current Sense Resistors, RL73 Series, 0.22 ohm, 2 W, - 5%, 2512 [6432 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, RL73 Series, 0.22 ohm, 2 W, - 5%, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-RLP73K3AR22JTE A109899TR-ND 8077229P 8077229 1645563 RLP73K3AR22JTE 1375538-RLP73K3AR22JTE 24W6729
Product Name SMD 0.22 Ohm 2W Resistor Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors RES 0.22 OHM 2W 5% 2512 Resistors - Chip Resistor - Surface Mount Smd Current Sense Resistors, Rl73 Series, 0.22 Ohm, 2 W, 5%, 2512 [6432 Metric] Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) MetalAlloy; Metal Strip Metal strip Thick film MetalFilm; Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) 2512 2512
Resistance Range 0.2200 ohms 0.2200 ohms 0.2200 ohms 0.2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1622828-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details