TE Connectivity RES 0.2 OHM 2W 1% 2512 RLP73K3AR20FTDF

Description
RES 0.2ohm 2W 1% 2512
Request a Quote Datasheet
Description
RES 0.2ohm 2W 1% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.2 OHM 2W 1% 2512 - RLP73K3AR20FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.2 OHM 2W 1% 2512
RLP73K3AR20FTDF
RES 0.2 OHM 2W 1% 2512 RLP73K3AR20FTDF
RES 0.2ohm 2W 1% 2512

RES 0.2ohm 2W 1% 2512

Supplier's Site
Chip Resistor - Surface Mount - A109701CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109701CT-ND
Chip Resistor - Surface Mount A109701CT-ND
200 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

200 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109701TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109701TR-ND
Chip Resistor - Surface Mount A109701TR-ND
200 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

200 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109701DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109701DKR-ND
Chip Resistor - Surface Mount A109701DKR-ND
200 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

200 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Current Sense Res, 0R2, 1%, 2 W, 2512; Resistance Te Connectivity - 43AC3966 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R2, 1%, 2 W, 2512; Resistance Te Connectivity
43AC3966
Current Sense Res, 0R2, 1%, 2 W, 2512; Resistance Te Connectivity 43AC3966
CURRENT SENSE RES, 0R2, 1%, 2 W, 2512; Resistance:0.2ohm; Product Range:RL73 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature Coefficient:± RoHS Compliant: Yes

CURRENT SENSE RES, 0R2, 1%, 2 W, 2512; Resistance:0.2ohm; Product Range:RL73 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site
Current Sense Res, R2, 2W, 2512; Resistance Cgs Te Connectivity - 96X0329 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, R2, 2W, 2512; Resistance Cgs Te Connectivity
96X0329
Current Sense Res, R2, 2W, 2512; Resistance Cgs Te Connectivity 96X0329
CURRENT SENSE RES, R2, 2W, 2512; Resistance:0.2ohm; Product Range:RL73 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.15mm RoHS Compliant: Yes

CURRENT SENSE RES, R2, 2W, 2512; Resistance:0.2ohm; Product Range:RL73 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.15mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RLP73K3AR20FTDF A109701CT-ND 43AC3966 96X0329
Product Name RES 0.2 OHM 2W 1% 2512 Chip Resistor - Surface Mount Current Sense Res, 0R2, 1%, 2 W, 2512; Resistance Te Connectivity Current Sense Res, R2, 2W, 2512; Resistance Cgs Te Connectivity
Mounting / Packaging 2512 2512; 2512 2512 2512; 2512 [6432 Metric]
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms 0.2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts 2 watts 2 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1445499 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details