TE Connectivity RES 0.16 OHM 2W 5% 2512 RLP73K3AR16JTE

Description
RES 0.16ohm 2W 5% 2512
Request a Quote Datasheet
Description
RES 0.16ohm 2W 5% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.16 OHM 2W 5% 2512 - RLP73K3AR16JTE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.16 OHM 2W 5% 2512
RLP73K3AR16JTE
RES 0.16 OHM 2W 5% 2512 RLP73K3AR16JTE
RES 0.16ohm 2W 5% 2512

RES 0.16ohm 2W 5% 2512

Supplier's Site
Chip Resistor - Surface Mount - A109896DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109896DKR-ND
Chip Resistor - Surface Mount A109896DKR-ND
160 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

160 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109896TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109896TR-ND
Chip Resistor - Surface Mount A109896TR-ND
160 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

160 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109896CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109896CT-ND
Chip Resistor - Surface Mount A109896CT-ND
160 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

160 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Current Sense Res, 0R16, 5%, 2 W, 2512; Resistance Te Connectivity - 43AC3964 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R16, 5%, 2 W, 2512; Resistance Te Connectivity
43AC3964
Current Sense Res, 0R16, 5%, 2 W, 2512; Resistance Te Connectivity 43AC3964
CURRENT SENSE RES, 0R16, 5%, 2 W, 2512; Resistance:0.16ohm; Product Range:RL73 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R16, 5%, 2 W, 2512; Resistance:0.16ohm; Product Range:RL73 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLP73K3AR16JTE A109896DKR-ND 43AC3964
Product Name RES 0.16 OHM 2W 5% 2512 Chip Resistor - Surface Mount Current Sense Res, 0R16, 5%, 2 W, 2512; Resistance Te Connectivity
Mounting / Packaging 2512 2512; 2512 2512
Resistance Range 0.1600 ohms 0.1600 ohms 0.1600 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 2 watts 2 watts 2 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1402FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Chip Resistor - Surface Mount - A138532TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details