TE Connectivity Chip Resistor - Surface Mount RLP73K3AR15FTDF

Description
150 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
150 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A109698TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109698TR-ND
Chip Resistor - Surface Mount A109698TR-ND
150 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

150 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109698DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109698DKR-ND
Chip Resistor - Surface Mount A109698DKR-ND
150 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

150 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109698CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109698CT-ND
Chip Resistor - Surface Mount A109698CT-ND
150 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

150 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
RES 0.15 OHM 2W 1% 2512 - RLP73K3AR15FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.15 OHM 2W 1% 2512
RLP73K3AR15FTDF
RES 0.15 OHM 2W 1% 2512 RLP73K3AR15FTDF
RES 0.15ohm 2W 1% 2512

RES 0.15ohm 2W 1% 2512

Supplier's Site
Current Sense Res, 0R15, 1%, 2 W, 2512; Resistance Te Connectivity - 43AC3962 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R15, 1%, 2 W, 2512; Resistance Te Connectivity
43AC3962
Current Sense Res, 0R15, 1%, 2 W, 2512; Resistance Te Connectivity 43AC3962
CURRENT SENSE RES, 0R15, 1%, 2 W, 2512; Resistance:0.15ohm; Product Range:RL73 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R15, 1%, 2 W, 2512; Resistance:0.15ohm; Product Range:RL73 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site
Current Sense Res, R15, 2W, 2512; Resistance Cgs Te Connectivity - 96X0323 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, R15, 2W, 2512; Resistance Cgs Te Connectivity
96X0323
Current Sense Res, R15, 2W, 2512; Resistance Cgs Te Connectivity 96X0323
CURRENT SENSE RES, R15, 2W, 2512; Resistance:0.15ohm; Product Range:RL73 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.35mm RoHS Compliant: Yes

CURRENT SENSE RES, R15, 2W, 2512; Resistance:0.15ohm; Product Range:RL73 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A109698TR-ND RLP73K3AR15FTDF 43AC3962 96X0323
Product Name Chip Resistor - Surface Mount RES 0.15 OHM 2W 1% 2512 Current Sense Res, 0R15, 1%, 2 W, 2512; Resistance Te Connectivity Current Sense Res, R15, 2W, 2512; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 2512 2512; 2512 [6432 Metric]
Resistance Range 0.1500 ohms 0.1500 ohms 0.1500 ohms 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details