TE Connectivity Chip Resistor - Surface Mount RLP73K3AR13JTE

Description
130 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
130 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A109894CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109894CT-ND
Chip Resistor - Surface Mount A109894CT-ND
130 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

130 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109894TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109894TR-ND
Chip Resistor - Surface Mount A109894TR-ND
130 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

130 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109894DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109894DKR-ND
Chip Resistor - Surface Mount A109894DKR-ND
130 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

130 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
RES 0.13 OHM 2W 5% 2512 - RLP73K3AR13JTE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.13 OHM 2W 5% 2512
RLP73K3AR13JTE
RES 0.13 OHM 2W 5% 2512 RLP73K3AR13JTE
RES 0.13ohm 2W 5% 2512

RES 0.13ohm 2W 5% 2512

Supplier's Site
Current Sense Res, 0R13, 5%, 2 W, 2512; Resistance Te Connectivity - 43AC3961 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R13, 5%, 2 W, 2512; Resistance Te Connectivity
43AC3961
Current Sense Res, 0R13, 5%, 2 W, 2512; Resistance Te Connectivity 43AC3961
CURRENT SENSE RES, 0R13, 5%, 2 W, 2512; Resistance:0.13ohm; Product Range:RL73 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R13, 5%, 2 W, 2512; Resistance:0.13ohm; Product Range:RL73 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A109894CT-ND RLP73K3AR13JTE 43AC3961
Product Name Chip Resistor - Surface Mount RES 0.13 OHM 2W 5% 2512 Current Sense Res, 0R13, 5%, 2 W, 2512; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 2512
Resistance Range 0.1300 ohms 0.1300 ohms 0.1300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614891-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 80.6 ohms
View Details
2 suppliers