TE Connectivity Resistors - Chip Resistor - Surface Mount RLP73K3AR13FTDF

Description
Win Source Part Number: 1375503-RLP73K3AR13F TDF Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity Passive Product Series: RL73, CGS Package: Tape & Reel Product Status: Active Features: Current Sense Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Base Product Number: RLP73K3 HTSUS: 8533.21.0030 Tolerance: ±1% Size / Dimension: 0.250" L x 0.124" W (6.35mm x 3.15mm) Height - Seated (Max): 0.033" (0.84mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±200ppm/°C Resistance: 130 mOhms Power (Watts): 2W Composition: Thick Film Number of Terminations: 2
Request a Quote Datasheet
Description
Win Source Part Number: 1375503-RLP73K3AR13F TDF Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity Passive Product Series: RL73, CGS Package: Tape & Reel Product Status: Active Features: Current Sense Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Base Product Number: RLP73K3 HTSUS: 8533.21.0030 Tolerance: ±1% Size / Dimension: 0.250" L x 0.124" W (6.35mm x 3.15mm) Height - Seated (Max): 0.033" (0.84mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±200ppm/°C Resistance: 130 mOhms Power (Watts): 2W Composition: Thick Film Number of Terminations: 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1375503-RLP73K3AR13FTDF - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1375503-RLP73K3AR13FTDF
Resistors - Chip Resistor - Surface Mount 1375503-RLP73K3AR13FTDF
Win Source Part Number: 1375503-RLP73K3AR13F TDF Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity Passive Product Series: RL73, CGS Package: Tape & Reel Product Status: Active Features: Current Sense Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Base Product Number: RLP73K3 HTSUS: 8533.21.0030 Tolerance: ±1% Size / Dimension: 0.250" L x 0.124" W (6.35mm x 3.15mm) Height - Seated (Max): 0.033" (0.84mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±200ppm/°C Resistance: 130 mOhms Power (Watts): 2W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1375503-RLP73K3AR13FTDF
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity Passive Product
Series: RL73, CGS
Package: Tape & Reel
Product Status: Active
Features: Current Sense
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Base Product Number: RLP73K3
HTSUS: 8533.21.0030
Tolerance: ±1%
Size / Dimension: 0.250" L x 0.124" W (6.35mm x 3.15mm)
Height - Seated (Max): 0.033" (0.84mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±200ppm/°C
Resistance: 130 mOhms
Power (Watts): 2W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
0.13 OHM 2W Resistor - 52-RLP73K3AR13FTDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.13 OHM 2W Resistor
52-RLP73K3AR13FTDF
0.13 OHM 2W Resistor 52-RLP73K3AR13FTDF
RES 0.13 OHM 1% 2W 2512 Product overview: RLP73K3AR13FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.13 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.13 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73K3AR13FTDF can be used for catalog matching and distributor lookup.

RES 0.13 OHM 1% 2W 2512 Product overview: RLP73K3AR13FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.13 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.13 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73K3AR13FTDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 0.13 OHM 2W 1% 2512 - RLP73K3AR13FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.13 OHM 2W 1% 2512
RLP73K3AR13FTDF
RES 0.13 OHM 2W 1% 2512 RLP73K3AR13FTDF
RES 0.13ohm 2W 1% 2512

RES 0.13ohm 2W 1% 2512

Supplier's Site
Chip Resistor - Surface Mount - A109697DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109697DKR-ND
Chip Resistor - Surface Mount A109697DKR-ND
130 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

130 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109697TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109697TR-ND
Chip Resistor - Surface Mount A109697TR-ND
130 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

130 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109697CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109697CT-ND
Chip Resistor - Surface Mount A109697CT-ND
130 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

130 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Current Sense Res, 0R13, 1%, 2 W, 2512; Resistance Te Connectivity - 43AC3960 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R13, 1%, 2 W, 2512; Resistance Te Connectivity
43AC3960
Current Sense Res, 0R13, 1%, 2 W, 2512; Resistance Te Connectivity 43AC3960
CURRENT SENSE RES, 0R13, 1%, 2 W, 2512; Resistance:0.13ohm; Product Range:RL73 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R13, 1%, 2 W, 2512; Resistance:0.13ohm; Product Range:RL73 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site
Current Sense Res, R13, 2W, 2512; Resistance Cgs Te Connectivity - 96X0321 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, R13, 2W, 2512; Resistance Cgs Te Connectivity
96X0321
Current Sense Res, R13, 2W, 2512; Resistance Cgs Te Connectivity 96X0321
CURRENT SENSE RES, R13, 2W, 2512; Resistance:0.13ohm; Product Range:RL73 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.35mm RoHS Compliant: Yes

CURRENT SENSE RES, R13, 2W, 2512; Resistance:0.13ohm; Product Range:RL73 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1375503-RLP73K3AR13FTDF 52-RLP73K3AR13FTDF RLP73K3AR13FTDF A109697DKR-ND 43AC3960 96X0321
Product Name Resistors - Chip Resistor - Surface Mount 0.13 OHM 2W Resistor RES 0.13 OHM 2W 1% 2512 Chip Resistor - Surface Mount Current Sense Res, 0R13, 1%, 2 W, 2512; Resistance Te Connectivity Current Sense Res, R13, 2W, 2512; Resistance Cgs Te Connectivity
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 0.1300 ohms 0.1300 ohms 0.1300 ohms 0.1300 ohms 0.1300 ohms 0.1300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 2 watts 2 watts 2 watts 2 watts 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176093-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 19600 ohms
View Details
3 suppliers
Through Hole Resistors - 1260424 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 4756230 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details