TE Connectivity Chip Resistor - Surface Mount RLP73K3AR12JTE

Description
120 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
120 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A109893TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109893TR-ND
Chip Resistor - Surface Mount A109893TR-ND
120 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

120 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109893CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109893CT-ND
Chip Resistor - Surface Mount A109893CT-ND
120 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

120 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109893DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109893DKR-ND
Chip Resistor - Surface Mount A109893DKR-ND
120 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

120 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1087065-RLP73K3AR12JTE
Resistors - Chip Resistor - Surface Mount 1087065-RLP73K3AR12JTE
Win Source Part Number: 1087065-RLP73K3AR12J TE Category: Resistors>Chip Resistor - Surface Mount Series: RL73, CGS Features: Current Sense Package: Tape & Reel Height - Seated (Max): 0.033" (0.84mm) Standard Package: 2,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 2W Composition: Thick Film Number of Terminations: 2 Resistance: 120 mOhms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.250" L x 0.124" W (6.35mm x 3.15mm) Alternative Parts (Cross-Reference): RL73K3AR12JTDF; RL73K3AR12JTE; RL2512JK-070R12L; RL2512FK-070R12L; RCWE2512R120FKEA2-21 76058-7; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 2-2176058-7,A109893C T,A109893DKR,A109893 TR Base Product Number: RLP73K3

Win Source Part Number: 1087065-RLP73K3AR12JTE
Category: Resistors>Chip Resistor - Surface Mount
Series: RL73, CGS
Features: Current Sense
Package: Tape & Reel
Height - Seated (Max): 0.033" (0.84mm)
Standard Package: 2,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 120 mOhms
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.250" L x 0.124" W (6.35mm x 3.15mm)
Alternative Parts (Cross-Reference): RL73K3AR12JTDF; RL73K3AR12JTE; RL2512JK-070R12L; RL2512FK-070R12L; RCWE2512R120FKEA2-2176058-7;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: 2-2176058-7,A109893CT,A109893DKR,A109893TR
Base Product Number: RLP73K3

Buy Now Datasheet
SMD 0.12 OHM 2W Resistor - 52-RLP73K3AR12JTE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.12 OHM 2W Resistor
52-RLP73K3AR12JTE
SMD 0.12 OHM 2W Resistor 52-RLP73K3AR12JTE
RES SMD 0.12 OHM 5% 2W 2512 Product overview: RLP73K3AR12JTE from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.12 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.12 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73K3AR12JTE can be used for catalog matching and distributor lookup.

RES SMD 0.12 OHM 5% 2W 2512 Product overview: RLP73K3AR12JTE from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.12 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.12 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73K3AR12JTE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 0.12 OHM 2W 5% 2512 - RLP73K3AR12JTE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.12 OHM 2W 5% 2512
RLP73K3AR12JTE
RES 0.12 OHM 2W 5% 2512 RLP73K3AR12JTE
RES 0.12ohm 2W 5% 2512

RES 0.12ohm 2W 5% 2512

Supplier's Site
Smd Current Sense Resistors, Rl73 Series, 0.12 Ohm, 2 W, 5%, 2512 [6432 Metric] Rohs Compliant Te Connectivity - 24W6726 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Rl73 Series, 0.12 Ohm, 2 W, 5%, 2512 [6432 Metric] Rohs Compliant Te Connectivity
24W6726
Smd Current Sense Resistors, Rl73 Series, 0.12 Ohm, 2 W, 5%, 2512 [6432 Metric] Rohs Compliant Te Connectivity 24W6726
SMD Current Sense Resistors, RL73 Series, 0.12 ohm, 2 W, - 5%, 2512 [6432 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, RL73 Series, 0.12 ohm, 2 W, - 5%, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A109893TR-ND 1087065-RLP73K3AR12JTE 52-RLP73K3AR12JTE RLP73K3AR12JTE 24W6726
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount SMD 0.12 OHM 2W Resistor RES 0.12 OHM 2W 5% 2512 Smd Current Sense Resistors, Rl73 Series, 0.12 Ohm, 2 W, 5%, 2512 [6432 Metric] Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 2512
Resistance Range 0.1200 ohms 0.1200 ohms 0.1200 ohms 0.1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567771 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details