TE Connectivity RES 0.12 OHM 2W 1% 2512 RLP73K3AR12FTDF

Description
RES 0.12ohm 2W 1% 2512
Request a Quote Datasheet
Description
RES 0.12ohm 2W 1% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.12 OHM 2W 1% 2512 - RLP73K3AR12FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.12 OHM 2W 1% 2512
RLP73K3AR12FTDF
RES 0.12 OHM 2W 1% 2512 RLP73K3AR12FTDF
RES 0.12ohm 2W 1% 2512

RES 0.12ohm 2W 1% 2512

Supplier's Site
Chip Resistor - Surface Mount - A109696CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109696CT-ND
Chip Resistor - Surface Mount A109696CT-ND
120 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

120 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109696TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109696TR-ND
Chip Resistor - Surface Mount A109696TR-ND
120 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

120 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109696DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109696DKR-ND
Chip Resistor - Surface Mount A109696DKR-ND
120 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

120 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Current Sense Res, 0R12, 1%, 2 W, 2512; Resistance Te Connectivity - 43AC3959 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R12, 1%, 2 W, 2512; Resistance Te Connectivity
43AC3959
Current Sense Res, 0R12, 1%, 2 W, 2512; Resistance Te Connectivity 43AC3959
CURRENT SENSE RES, 0R12, 1%, 2 W, 2512; Resistance:0.12ohm; Product Range:RL73 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R12, 1%, 2 W, 2512; Resistance:0.12ohm; Product Range:RL73 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site
Current Sense Res, R12, 2W, 2512; Resistance Cgs Te Connectivity - 96X0319 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, R12, 2W, 2512; Resistance Cgs Te Connectivity
96X0319
Current Sense Res, R12, 2W, 2512; Resistance Cgs Te Connectivity 96X0319
CURRENT SENSE RES, R12, 2W, 2512; Resistance:0.12ohm; Product Range:RL73 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.35mm RoHS Compliant: Yes

CURRENT SENSE RES, R12, 2W, 2512; Resistance:0.12ohm; Product Range:RL73 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RLP73K3AR12FTDF A109696CT-ND 43AC3959 96X0319
Product Name RES 0.12 OHM 2W 1% 2512 Chip Resistor - Surface Mount Current Sense Res, 0R12, 1%, 2 W, 2512; Resistance Te Connectivity Current Sense Res, R12, 2W, 2512; Resistance Cgs Te Connectivity
Mounting / Packaging 2512 2512; 2512 2512 2512; 2512 [6432 Metric]
Resistance Range 0.1200 ohms 0.1200 ohms 0.1200 ohms 0.1200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts 2 watts 2 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
Through Hole Resistors - 1260420 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details