TE Connectivity RES 0.1 OHM 2W 5% 2512 RLP73K3AR10JTE

Description
RES 0.1ohm 2W 5% 2512
Request a Quote Datasheet
Description
RES 0.1ohm 2W 5% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.1 OHM 2W 5% 2512 - RLP73K3AR10JTE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.1 OHM 2W 5% 2512
RLP73K3AR10JTE
RES 0.1 OHM 2W 5% 2512 RLP73K3AR10JTE
RES 0.1ohm 2W 5% 2512

RES 0.1ohm 2W 5% 2512

Supplier's Site
Chip Resistor - Surface Mount - A109891TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109891TR-ND
Chip Resistor - Surface Mount A109891TR-ND
100 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

100 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109891DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109891DKR-ND
Chip Resistor - Surface Mount A109891DKR-ND
100 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

100 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109891CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109891CT-ND
Chip Resistor - Surface Mount A109891CT-ND
100 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

100 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1375478-RLP73K3AR10JTE - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1375478-RLP73K3AR10JTE
Resistors - Chip Resistor - Surface Mount 1375478-RLP73K3AR10JTE
Win Source Part Number: 1375478-RLP73K3AR10J TE Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity Passive Product Series: RL73, CGS Package: Tape & Reel Product Status: Active Features: Current Sense Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 HTSUS: 8533.21.0030 Tolerance: ±5% Size / Dimension: 0.250" L x 0.124" W (6.35mm x 3.15mm) Height - Seated (Max): 0.033" (0.84mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±200ppm/°C Resistance: 100 MOhms Power (Watts): 2W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1375478-RLP73K3AR10JTE
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity Passive Product
Series: RL73, CGS
Package: Tape & Reel
Product Status: Active
Features: Current Sense
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
HTSUS: 8533.21.0030
Tolerance: ±5%
Size / Dimension: 0.250" L x 0.124" W (6.35mm x 3.15mm)
Height - Seated (Max): 0.033" (0.84mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±200ppm/°C
Resistance: 100 MOhms
Power (Watts): 2W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
0.1 OHM 2W Resistor - 52-RLP73K3AR10JTE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.1 OHM 2W Resistor
52-RLP73K3AR10JTE
0.1 OHM 2W Resistor 52-RLP73K3AR10JTE
RES 0.1 OHM 5% 2W 2512 Product overview: RLP73K3AR10JTE from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73K3AR10JTE can be used for catalog matching and distributor lookup.

RES 0.1 OHM 5% 2W 2512 Product overview: RLP73K3AR10JTE from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73K3AR10JTE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 8077241P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8077241P
Surface Mount Resistors 8077241P
TE Connectivity RLP73K3AR10JTE

TE Connectivity RLP73K3AR10JTE

Supplier's Site
Surface Mount Resistors - 8077241 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8077241
Surface Mount Resistors 8077241
TE Connectivity RLP73K3AR10JTE

TE Connectivity RLP73K3AR10JTE

Supplier's Site
Surface Mount Resistors - 1645562 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1645562
Surface Mount Resistors 1645562
TE Connectivity RLP73K3AR10JTE

TE Connectivity RLP73K3AR10JTE

Supplier's Site
Smd Current Sense Resistors, Rl73 Series, 0.1 Ohm, 2 W, 5%, 2512 [6432 Metric] Rohs Compliant Te Connectivity - 24W6725 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Rl73 Series, 0.1 Ohm, 2 W, 5%, 2512 [6432 Metric] Rohs Compliant Te Connectivity
24W6725
Smd Current Sense Resistors, Rl73 Series, 0.1 Ohm, 2 W, 5%, 2512 [6432 Metric] Rohs Compliant Te Connectivity 24W6725
SMD Current Sense Resistors, RL73 Series, 0.1 ohm, 2 W, - 5%, 2512 [6432 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, RL73 Series, 0.1 ohm, 2 W, - 5%, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, R1, 2W, 2512; Resistance Cgs Te Connectivity - 96X0316 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, R1, 2W, 2512; Resistance Cgs Te Connectivity
96X0316
Current Sense Res, R1, 2W, 2512; Resistance Cgs Te Connectivity 96X0316
CURRENT SENSE RES, R1, 2W, 2512; Resistance:0.1ohm; Product Range:RL73 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:6.35mm RoHS Compliant: Yes

CURRENT SENSE RES, R1, 2W, 2512; Resistance:0.1ohm; Product Range:RL73 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number RLP73K3AR10JTE A109891TR-ND 1375478-RLP73K3AR10JTE 52-RLP73K3AR10JTE 8077241P 8077241 1645562 24W6725 96X0316
Product Name RES 0.1 OHM 2W 5% 2512 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount 0.1 OHM 2W Resistor Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Smd Current Sense Resistors, Rl73 Series, 0.1 Ohm, 2 W, 5%, 2512 [6432 Metric] Rohs Compliant Te Connectivity Current Sense Res, R1, 2W, 2512; Resistance Cgs Te Connectivity
Mounting / Packaging 2512 2512; 2512 2512 (6432 Metric) Surface Mount Technology (SMT / SMD); 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) 2512 2512; 2512 [6432 Metric]
Resistance Range 0.1000 ohms 0.1000 ohms 1.00E8 ohms 0.1000 ohms 0.1000 ohms 0.1000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 2 watts 2 watts 2 watts 2 watts 2 watts 2 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1622826-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details