TE Connectivity
Rlp73K 3A 1R0 5% 2K Rl Cgs - Te Connectivity
RLP73K3A1R0JTE
Description
Electronic Component
Request a Quote
Email Supplier
Description
Electronic Component
Request a Quote
Email Supplier
Suppliers
Rlp73K 3A 1R0 5% 2K Rl Cgs - Te Connectivity
96X0363
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
RLP73K3A1R0JTE |
96X0363 |
|
Product Name
|
|
Rlp73K 3A 1R0 5% 2K Rl Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details