TE Connectivity RES 1 OHM 2W 1% 2512 RLP73K3A1R0FTDF

Description
RES 1ohm 2W 1% 2512
Request a Quote Datasheet
Description
RES 1ohm 2W 1% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1 OHM 2W 1% 2512 - RLP73K3A1R0FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 2W 1% 2512
RLP73K3A1R0FTDF
RES 1 OHM 2W 1% 2512 RLP73K3A1R0FTDF
RES 1ohm 2W 1% 2512

RES 1ohm 2W 1% 2512

Supplier's Site
Chip Resistor - Surface Mount - A109718CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109718CT-ND
Chip Resistor - Surface Mount A109718CT-ND
1 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

1 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109718TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109718TR-ND
Chip Resistor - Surface Mount A109718TR-ND
1 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

1 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109718DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109718DKR-ND
Chip Resistor - Surface Mount A109718DKR-ND
1 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

1 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Current Sense Res, 1R, 1%, 2W, 2512 Cgs Te Connectivity - 51AK9287 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 1R, 1%, 2W, 2512 Cgs Te Connectivity
51AK9287
Current Sense Res, 1R, 1%, 2W, 2512 Cgs Te Connectivity 51AK9287
CURRENT SENSE RES, 1R, 1%, 2W, 2512

CURRENT SENSE RES, 1R, 1%, 2W, 2512

Supplier's Site
Res, 1R, 5%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity - 96X0362 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 5%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity
96X0362
Res, 1R, 5%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity 96X0362
RES, 1R, 5%, 2W, 2512, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Product Range:RL73 Series RoHS Compliant: Yes

RES, 1R, 5%, 2W, 2512, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Product Range:RL73 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RLP73K3A1R0FTDF A109718CT-ND 51AK9287 96X0362
Product Name RES 1 OHM 2W 1% 2512 Chip Resistor - Surface Mount Current Sense Res, 1R, 1%, 2W, 2512 Cgs Te Connectivity Res, 1R, 5%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity
Mounting / Packaging 2512 2512; 2512 2512 2512; 2512 [6432 Metric]
Resistance Range 1 ohms 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts 2 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details