TE Connectivity RES 0.82 OHM 1/2W 5% 1206 RLP73K2BR82JTD

Description
RES 0.82ohm 1/2W 5% 1206
Request a Quote Datasheet
Description
RES 0.82ohm 1/2W 5% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.82 OHM 1/2W 5% 1206 - RLP73K2BR82JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.82 OHM 1/2W 5% 1206
RLP73K2BR82JTD
RES 0.82 OHM 1/2W 5% 1206 RLP73K2BR82JTD
RES 0.82ohm 1/2W 5% 1206

RES 0.82ohm 1/2W 5% 1206

Supplier's Site
Chip Resistor - Surface Mount - A109864DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109864DKR-ND
Chip Resistor - Surface Mount A109864DKR-ND
820 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

820 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109864TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109864TR-ND
Chip Resistor - Surface Mount A109864TR-ND
820 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

820 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109864CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109864CT-ND
Chip Resistor - Surface Mount A109864CT-ND
820 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

820 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Smd Current Sense Resistors, Rl73 Series, 0.82 Ohm, 500 Mw, 5%, 1206 [3216 Metric] Rohs Compliant Te Connectivity - 24W6724 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Rl73 Series, 0.82 Ohm, 500 Mw, 5%, 1206 [3216 Metric] Rohs Compliant Te Connectivity
24W6724
Smd Current Sense Resistors, Rl73 Series, 0.82 Ohm, 500 Mw, 5%, 1206 [3216 Metric] Rohs Compliant Te Connectivity 24W6724
SMD Current Sense Resistors, RL73 Series, 0.82 ohm, 500 mW, 5%, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, RL73 Series, 0.82 ohm, 500 mW, 5%, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R82, 5%, 500 Mw; Resistance Te Connectivity - 15AC8560 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R82, 5%, 500 Mw; Resistance Te Connectivity
15AC8560
Current Sense Res, 0R82, 5%, 500 Mw; Resistance Te Connectivity 15AC8560
CURRENT SENSE RES, 0R82, 5%, 500 MW; Resistance:0.82ohm; Product Range:RL73 Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R82, 5%, 500 MW; Resistance:0.82ohm; Product Range:RL73 Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RLP73K2BR82JTD A109864DKR-ND 24W6724 15AC8560
Product Name RES 0.82 OHM 1/2W 5% 1206 Chip Resistor - Surface Mount Smd Current Sense Resistors, Rl73 Series, 0.82 Ohm, 500 Mw, 5%, 1206 [3216 Metric] Rohs Compliant Te Connectivity Current Sense Res, 0R82, 5%, 500 Mw; Resistance Te Connectivity
Mounting / Packaging 1206 1206; 1206 1206 1206
Resistance Range 0.8200 ohms 0.8200 ohms 0.8200 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details