TE Connectivity RES 0.82 OHM 1/2W 1% 1206 RLP73K2BR82FTDF

Description
RES 0.82ohm 1/2W 1% 1206
Request a Quote Datasheet
Description
RES 0.82ohm 1/2W 1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.82 OHM 1/2W 1% 1206 - RLP73K2BR82FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.82 OHM 1/2W 1% 1206
RLP73K2BR82FTDF
RES 0.82 OHM 1/2W 1% 1206 RLP73K2BR82FTDF
RES 0.82ohm 1/2W 1% 1206

RES 0.82ohm 1/2W 1% 1206

Supplier's Site
Chip Resistor - Surface Mount - A109667TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109667TR-ND
Chip Resistor - Surface Mount A109667TR-ND
820 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

820 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109667CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109667CT-ND
Chip Resistor - Surface Mount A109667CT-ND
820 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

820 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RLP73K2BR82FTDF - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RLP73K2BR82FTDF
Resistors - Chip Resistor - Surface Mount RLP73K2BR82FTDF
RES 0.82 OHM 1% 1/2W 1206

RES 0.82 OHM 1% 1/2W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RLP73K2BR82FTDF A109667TR-ND RLP73K2BR82FTDF
Product Name RES 0.82 OHM 1/2W 1% 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 0.8200 ohms 0.8200 ohms 0.8200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details