TE Connectivity RES 0.75 OHM 1/2W 5% 1206 RLP73K2BR75JTD

Description
RES 0.75ohm 1/2W 5% 1206
Request a Quote Datasheet
Description
RES 0.75ohm 1/2W 5% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.75 OHM 1/2W 5% 1206 - RLP73K2BR75JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.75 OHM 1/2W 5% 1206
RLP73K2BR75JTD
RES 0.75 OHM 1/2W 5% 1206 RLP73K2BR75JTD
RES 0.75ohm 1/2W 5% 1206

RES 0.75ohm 1/2W 5% 1206

Supplier's Site
Chip Resistor - Surface Mount - A109863CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109863CT-ND
Chip Resistor - Surface Mount A109863CT-ND
750 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

750 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109863TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109863TR-ND
Chip Resistor - Surface Mount A109863TR-ND
750 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

750 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RLP73K2BR75JTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RLP73K2BR75JTD
Resistors - Chip Resistor - Surface Mount RLP73K2BR75JTD
RES 0.75 OHM 5% 1/2W 1206

RES 0.75 OHM 5% 1/2W 1206

Supplier's Site
Current Sense Res, 0R75, 5%, 500 Mw; Resistance Te Connectivity - 43AC3954 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R75, 5%, 500 Mw; Resistance Te Connectivity
43AC3954
Current Sense Res, 0R75, 5%, 500 Mw; Resistance Te Connectivity 43AC3954
CURRENT SENSE RES, 0R75, 5%, 500 MW; Resistance:0.75ohm; Product Range:RL73 Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R75, 5%, 500 MW; Resistance:0.75ohm; Product Range:RL73 Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RLP73K2BR75JTD A109863CT-ND RLP73K2BR75JTD 43AC3954
Product Name RES 0.75 OHM 1/2W 5% 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Current Sense Res, 0R75, 5%, 500 Mw; Resistance Te Connectivity
Mounting / Packaging 1206 1206; 1206 1206; 1206 (3216 Metric) 1206
Resistance Range 0.7500 ohms 0.7500 ohms 0.7500 ohms 0.7500 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A138625TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details