TE Connectivity Chip Resistor - Surface Mount RLP73K2BR75FTDF

Description
750 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
750 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A109666TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109666TR-ND
Chip Resistor - Surface Mount A109666TR-ND
750 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

750 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109666CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109666CT-ND
Chip Resistor - Surface Mount A109666CT-ND
750 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

750 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
RES 0.75 OHM 1/2W 1% 1206 - RLP73K2BR75FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.75 OHM 1/2W 1% 1206
RLP73K2BR75FTDF
RES 0.75 OHM 1/2W 1% 1206 RLP73K2BR75FTDF
RES 0.75ohm 1/2W 1% 1206

RES 0.75ohm 1/2W 1% 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number A109666TR-ND RLP73K2BR75FTDF
Product Name Chip Resistor - Surface Mount RES 0.75 OHM 1/2W 1% 1206
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 0.7500 ohms 0.7500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R433JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chip Resistor - Surface Mount - 1676245-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details